EN
  • EN
  • DE

SN74LVC06ADRG4

Part No SN74LVC06ADRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-DRAIN OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Operating Supply Voltage 1.65 V ~ 3.6 V
Maximum Quiescent Current 1μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.5ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1255394-SN74LVC06ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Family Name SN74LVC06
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC06ADRG4 CAD Model

Description

The SN74LVC06ADRG4 is a high-performance, hex inverter buffer/driver from Texas Instruments designed to accommodate a wide range of supply voltages and operating conditions. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: Hex Inverter with Open Drain Outputs
  • Voltage Range: 2.7V to 3.6V
  • Drive Capability: Can sink up to 24mA, making it suitable for driving LEDs or other high-current loads.
  • Speed: Fast propagation delays and output transition times, which are essential for high-speed signal processing.
  • Temperature Range: Operational between -40°C to 85°C, ensuring reliability across various environmental conditions.
  • Package: Supplied in a 14-pin SOIC package that is both compact and easy to integrate into a wide range of electronic systems.

Applications

The versatility of the SN74LVC06ADRG4 makes it an ideal choice for various applications that require logic level shifting or buffering. Common applications include:

  • Level translation for interfacing 5V and 3.3V logic signals
  • LED displays and indicators
  • Bus driver or buffer applications requiring high current sinking capability
  • Signal buffering for noise immunity
  • General-purpose logic applications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC06ADRG4 is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in your electronic designs.

Environmental Compliance

The SN74LVC06ADRG4 is RoHS compliant, meaning it adheres to restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship makes it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2132 $50.1020
575+ $0.1750 $100.6250
885+ $0.1695 $150.0075
1,220+ $0.1640 $200.0800
1,580+ $0.1586 $250.5880
2,110+ $0.1422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,750 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess