EN
  • EN
  • DE

SN74LVC04AQPWREP

Part No SN74LVC04AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC04
Other Names -296-22326-1,296-22326-1,V62/04653-01YE,296-22326-2,296-22326-2R,-V62/04653-01YE,-296-22326-1,2156-SN74LVC04AQPWREP,-V62/04653-01YER,TEXTISSN74LVC04AQPWREP,296-22326-1R,296-22326-6R,-SN74LVC04AQPWREPR,296-22326-6,-296-22326-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257709-SN74LVC04AQPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC04AQPWREP CAD Model

Description

The SN74LVC04AQPWREP, brought to you by Texas Instruments, is a robust and versatile hex inverter that forms part of the company's extensive range of semiconductor products designed for space-grade applications. This device is specifically engineered to meet the stringent requirements of the aerospace and defense industries, ensuring reliable performance even in the most demanding environments.

Key Features

  • Space-Grade Design: Qualified for use in space applications, the SN74LVC04AQPWREP is manufactured to deliver high-reliability and withstand extreme conditions.
  • Hex Inverter: It consists of six independent inverters, providing design flexibility and efficiency in a variety of circuit configurations.
  • Low Voltage Operation: This device operates at a voltage range of 1.65V to 5.5V, making it suitable for low-voltage applications and ensuring compatibility with mixed-voltage systems.
  • High Drive Capability: The SN74LVC04AQPWREP can drive up to 24mA of output, allowing it to control LEDs, transistors, and other high-current loads.
  • Enhanced ESD Protection: It features robust electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes.

Applications

The versatility of the SN74LVC04AQPWREP makes it ideal for a wide range of applications, especially where reliability and performance are critical. It is commonly used in:

  • Satellite systems
  • Military equipment
  • Aerospace electronics
  • Communication infrastructure
  • High-reliability computing

Package and Quality

The SN74LVC04AQPWREP is available in a TSSOP (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications while providing excellent thermal performance. The device is part of Texas Instruments' Enhanced Product (EP) portfolio, ensuring extended temperature performance and enhanced product change notification.

Conclusion

With its combination of space-grade qualification, low-voltage operation, high drive capability, and ESD protection, the SN74LVC04AQPWREP from Texas Instruments stands out as a reliable choice for high-stakes applications where failure is not an option. Its versatile hex inverter design makes it an essential component for any mission-critical electronic system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess