The SN74LVC02AQPWRG4Q1 is a high-performance, automotive-grade device from Texas Instruments, designed to meet the rigorous demands of the automotive industry. This integrated circuit is part of the 74LVC family, which is known for its low-voltage operation and compatibility with TTL levels.
Key Features
- Logic Type: Quadruple 2-Input Positive-NOR Gates
- Supply Voltage Range: 1.65 V to 5.5 V, allowing for use in a variety of logic-level environments.
- Operating Temperature: -40°C to +125°C, suitable for automotive and industrial applications where extreme temperatures are common.
- Output Drive Capability: ±24-mA at 3.3 V, providing robust drive strength for connected components.
- Logic Package Type: TSSOP-14, which offers a compact footprint for space-constrained applications.
- Automotive Qualification Standard: AEC-Q100, ensuring reliability and performance under automotive operational stress.
Applications
The SN74LVC02AQPWRG4Q1 is versatile and can be used in a wide array of automotive applications, including:
- Engine control units (ECUs)
- Body control modules (BCMs)
- Infotainment systems
- Advanced driver-assistance systems (ADAS)
- Powertrain and transmission control modules
Performance and Quality
With its robust design and AEC-Q100 qualification, the SN74LVC02AQPWRG4Q1 is built for demanding automotive environments. Texas Instruments ensures that this device meets strict quality control measures and provides reliable performance over a wide range of operating conditions.
The device's low-voltage operation and high drive capability make it an excellent choice for interfacing with other automotive logic devices, sensors, and actuators. Its TSSOP-14 package is ideal for applications where board space is at a premium, without compromising on electrical performance.
Overall, the SN74LVC02AQPWRG4Q1 from Texas Instruments represents a blend of performance, reliability, and versatility, making it a go-to choice for automotive electronics engineers.