EN
  • EN
  • DE

SN74LV8151NTG4

Part No SN74LV8151NTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER INVERTER 10BIT 24DIP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Buffer/Inverter
Number of Circuits 1
Number of Inputs 10
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74LV81
Other Names SN74LV8151NTE4,SN74LV8151NTE4
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258223-SN74LV8151NTG4
Ultra Librarian 3D Model Ultra Librarian SN74LV8151NTG4 CAD Model

Description

Overview of SN74LV8151NTG4

The SN74LV8151NTG4 is a robust 8-bit universal Schmitt-triggered parallel-input/serial-output (PISO) shift register designed by Texas Instruments. This high-performance integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL-level logic. The device is particularly suitable for a wide range of applications, including data acquisition systems, microprocessor peripheral extensions, and serial-to-parallel data conversion tasks.

Key Features

  • Voltage Range: The SN74LV8151NTG4 operates at a 2.7V to 5.5V voltage range, making it versatile for both low-power and standard 5V logic systems.
  • Interface: It features an 8-bit parallel input port and a serial output, allowing for easy interfacing with microcontrollers and other digital systems.
  • Speed: With a typical shift frequency of 25 MHz, it provides a fast data transfer rate, which is essential for high-speed data processing applications.
  • Schmitt-Trigger Inputs: The Schmitt-trigger inputs offer enhanced noise immunity and a clean, stable output, even in the presence of input signal disturbances.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, ensuring strong signal integrity for connected devices.

Applications

The versatility of the SN74LV8151NTG4 makes it an ideal choice for various applications, including:

  • Data acquisition systems
  • Serial-to-parallel data conversion
  • Microprocessor peripheral interfacing
  • Instrumentation and control systems
  • Communication systems

Package and Quality

The SN74LV8151NTG4 is available in a 24-pin DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting on printed circuit boards. Texas Instruments ensures high-quality and reliability for their products, and this device is no exception. It is designed to meet or exceed the requirements of the industry standards, providing a reliable solution for both commercial and industrial applications.

Overall, the SN74LV8151NTG4 by Texas Instruments is a high-quality, versatile component that offers excellent performance for a wide range of digital logic applications.

You May Also Be Interested in

Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess