EN
  • EN
  • DE

SN74LV8151NT-P

Part No SN74LV8151NT-P
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 10-Bit Universal Schmitt-Trigger Buffers With 3-State Outputs 24-PDIP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Bits 10
RoHS Compliant
Win Source Part Number 1095144-SN74LV8151NT-P
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LV8151NT-P CAD Model

Description

Introducing the SN74LV8151NT-P from Texas Instruments

The SN74LV8151NT-P is a robust and versatile 10-bit digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This high-performance component is engineered to meet the demands of a wide range of applications, from industrial automation to consumer electronics, where precise digital-to-analog conversion is essential.

Key Features

  • High Resolution: The SN74LV8151NT-P offers a 10-bit resolution, providing fine granularity and accuracy in the analog signals it produces from digital inputs.
  • Low Power Consumption: Designed with energy efficiency in mind, this DAC operates with a low power requirement, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2.7V to 5.5V, offering flexibility in various system designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • High-Speed Performance: The device is capable of high-speed operation, making it suitable for applications that require fast data throughput and real-time performance.
  • Robust Interface: The SN74LV8151NT-P is equipped with a parallel interface for straightforward connectivity and ease of communication with microcontrollers, microprocessors, and other digital systems.

Applications

The versatility of the SN74LV8151NT-P makes it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Automated test equipment
  • Audio and video equipment
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the SN74LV8151NT-P is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a wide range of environmental conditions. This commitment to quality guarantees that the SN74LV8151NT-P will perform reliably in your application, providing precise and stable analog outputs derived from digital values.

Whether you're designing a sophisticated industrial system or a compact consumer device, the SN74LV8151NT-P from Texas Instruments offers the performance, reliability, and flexibility needed to achieve accurate and efficient digital-to-analog conversion.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0074 $50.1850
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5442 $200.7460
168+ $1.4927 $250.7736
225+ $1.3383 $301.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,590 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess