EN
  • EN
  • DE

SN74LV74AQDRG4Q1

Part No SN74LV74AQDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LV74
Other Names 296-24835-1,-SN74LV74AQDRG4Q1R,296-24835-2,-296-24835-1,SN74LV74AQDRG4Q1,296-24835-6,2156-SN74LV74AQDRG4Q1,TEXTISSN74LV74AQDRG4Q1,-296-24835-1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258320-SN74LV74AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LV74AQDRG4Q1 CAD Model

Description

The SN74LV74AQDRG4Q1 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. Designed with the automotive industry in mind, it meets stringent quality and reliability standards, making it suitable for a wide range of applications that require stable and reliable performance.

This device is part of the LV family, which operates at a voltage range of 2V to 5.5V. This feature allows for flexible integration into various systems without the need for level-shifting solutions, ensuring compatibility with both legacy and modern digital interfaces.

Key Features

  • Voltage Range: Operates from 2V to 5.5V, enabling use in low-voltage applications and compatibility with TTL levels.
  • High Drive: Capable of driving up to 24mA at the output, providing robust signal integrity even in demanding situations.
  • Low Power Consumption: Features a typical low power consumption of 20µA max, making it suitable for power-sensitive applications.
  • Speed: Fast propagation delays and output transition times ensure high-speed operation suitable for a variety of digital applications.
  • Temperature Range: Designed to operate over an extended temperature range, making it reliable in harsh automotive environments.
  • Quality: Meets automotive-grade quality standards, ensuring high reliability and performance consistency.
  • Packaging: Available in a thin shrink small-outline package (SSOP), which is ideal for space-constrained applications.

Applications

The SN74LV74AQDRG4Q1 is ideal for a wide range of automotive applications, including engine control units, body electronics, infotainment systems, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial, telecommunications, and consumer electronics where reliable flip-flop operations are critical.

Ordering and Packaging

Texas Instruments provides this component in tape and reel packaging, facilitating efficient assembly during mass production. The product's part number, SN74LV74AQDRG4Q1, ensures that you receive the automotive-grade version of this device, providing peace of mind for applications demanding the highest level of reliability and longevity.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess