EN
  • EN
  • DE

FA6A11N-C6

Part No FA6A11N-C6
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823122-FA6A11N-C6
Ultra Librarian 3D Model Ultra Librarian FA6A11N-C6 CAD Model

Description

The FA6A11N-C6, manufactured by Fujitsu Electronics America, Inc., is a power factor correction (PFC) controller. This integrated circuit is designed to improve the power factor of electronic devices, minimizing harmonic distortion and increasing energy efficiency. It is commonly used in various power supply applications, including those found in consumer electronics, industrial equipment, and lighting systems.

Applications

  • Power Supplies for Consumer Electronics (e.g., TVs, computers, and gaming consoles)
  • Industrial Power Supplies
  • LED Lighting Power Supplies
  • AC-DC Adapters
  • Power Factor Correction (PFC) Circuits

Features

  • Critical Conduction Mode (CRM) operation
  • Low startup current
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Undervoltage lockout (UVLO)
  • Soft-start function
  • Frequency foldback function for improved efficiency at light loads
  • Small package size

Benefits

  • Improved Power Factor: Reduces harmonic distortion and increases energy efficiency, leading to lower electricity costs.
  • Protection Features: OVP, OCP, and UVLO protect the power supply and connected devices from damage due to voltage and current fluctuations.
  • High Efficiency: CRM operation and frequency foldback function optimize efficiency across a wide range of load conditions.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying the design process.
  • Compact Size: Small package size enables the design of compact and lightweight power supplies.
  • Reliable Operation: Soft-start function and robust protection features ensure reliable operation over a long lifespan.

Additional Details

The FA6A11N-C6 operates in critical conduction mode (CRM), which ensures that the inductor current reaches zero at the end of each switching cycle, minimizing switching losses. It integrates various protection features, including overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO), to safeguard the power supply and connected devices. The soft-start function reduces stress on components during startup, improving reliability. The frequency foldback function improves efficiency at light loads by reducing the switching frequency. This device is available in a small package size, making it suitable for compact power supply designs.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2467 $58.4406
44+ $2.6634 $117.1896
68+ $2.5803 $175.4604
93+ $2.4971 $232.2303
120+ $2.4140 $289.6800
161+ $2.1645 $348.4845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess