The SN74LV573APWT from Texas Instruments is a high-performance, octal transparent D-type latch designed for 2-V to 5.5-V VCC operation. This integrated circuit is engineered to offer a robust latch solution for a wide array of digital data storage applications in commercial, industrial, and automotive markets.
Key Features:
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State, enabling bidirectional bus interfacing
- Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic level requirements
- IC Package Type: TSSOP, which stands for Thin Shrink Small Outline Package, offering a compact footprint
- Pin Count: 20 pins, providing ample connections for complex circuit designs
- Propagation Delay Time: Fast output transition for responsive circuit operation
- Operating Temperature Range: Suitable for a wide range of environmental conditions
Product Description:
The SN74LV573APWT is characterized by its octal transparent D-type latches with 3-state outputs. Each latch features a D-type input and an output enable (OE) pin which controls the state of the latch output. When OE is low, the latch output will follow the input. When OE is high, the output will be in a high-impedance state, allowing for bus line sharing.
This device is designed for low-voltage operation, making it ideal for interfacing with modern microprocessors and microcontrollers. The latch is capable of operating over a broad voltage range from 2 V to 5.5 V, which enables its use in systems that require lower power consumption and compatibility with multiple logic levels.
The SN74LV573APWT's TSSOP package is advantageous for space-constrained applications, providing a compact solution without sacrificing performance. The device's high drive capability and fast propagation delay are well-suited for high-speed data storage and retrieval applications.
With its robust design and versatile features, the SN74LV573APWT is an excellent choice for designers looking to implement reliable data storage latches in their digital systems.