Product Overview: SN74LV540APWT
The SN74LV540APWT is a high-performance, octal buffer and line driver designed by Texas Instruments (TI) to provide optimal solutions for voltage translation and buffering needs. This component is part of the LV family, which operates at a lower voltage range, making it suitable for interfacing with 3.3V and 5V systems. The device ensures robust performance, with the ability to drive heavily loaded outputs with minimal power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 2.7V to 5.5V, allowing for use in a variety of logic systems
- Output Drive Capability: Capable of driving up to -24mA at the outputs, providing strong signal transmission to downstream components
- Package: Offered in the TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'PW' in its part number, for space-efficient designs
- Pin Count: 20 pins, providing 8 data lines and additional control and power connections
- Logic Level Translation: Capable of translating between different voltage domains, making it ideal for mixed-voltage applications
Applications
The SN74LV540APWT is versatile and can be used in a wide array of applications. It is particularly useful in scenarios where buffering or driving capabilities are required for bus lines, memory address drivers, and any other system requiring a robust and reliable logic interface. Its ability to operate across different voltage levels also makes it suitable for modern mixed-voltage systems, such as those found in telecommunications, computing, and industrial equipment.
Quality and Reliability
As with all Texas Instruments products, the SN74LV540APWT is manufactured to high standards, ensuring both quality and reliability. TI's commitment to excellence means that this component is designed to meet stringent industry standards, providing a dependable solution for designers and engineers.
For more detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheet for the SN74LV540APWT.