EN
  • EN
  • DE

SN74LV4053ATPWRQ1

Part No SN74LV4053ATPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 8.2pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV4053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74LV4053ATPWRQ1TR,296-SN74LV4053ATPWRQ1CT,SN74LV4053ATPWRQ1-ND,296-SN74LV4053ATPWRQ1DKR,SN74LV4053ATPWRQ1-NDR,TEXTISSN74LV4053ATPWRQ1,2156-SN74LV4053ATPWRQ1
Standard Package 2,000
Win Source Part Number 1095140-SN74LV4053ATPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV4053ATPWRQ1 CAD Model

Description

The SN74LV4053ATPWRQ1 from Texas Instruments is a high-performance, triple 2-channel analog multiplexer and demultiplexer designed for 2-V to 5.5-V VCC operation. This versatile integrated circuit (IC) is part of TI's automotive-qualified products, ensuring reliability and performance under the demanding conditions typical in automotive applications.

The device features three independent 2-channel multiplexers, each with a binary address input (A), an enable input (E), and five terminals (C0, C1, C2, C3, and C4). The binary address inputs control the data path of the multiplexer. When the enable input is high, all channels are off and the device is in a high-impedance state, which is particularly useful to reduce power consumption when the IC is not in use.

The SN74LV4053ATPWRQ1 is designed for bidirectional data flow, with low on-state resistance and minimal propagation delay through the switch. This makes it an excellent choice for multiplexing and demultiplexing digital signals, as well as for routing analog signals such as audio or video signals in infotainment systems, advanced driver assistance systems (ADAS), and other automotive applications.

The device is offered in a TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The SN74LV4053ATPWRQ1's robust design includes over-voltage tolerant inputs which allow input signals to exceed VCC without causing damage, adding an extra layer of protection for the IC in unpredictable automotive environments.

Key features of the SN74LV4053ATPWRQ1 include:

  • Triple 2-channel analog multiplexing and demultiplexing
  • Wide operating voltage range (2 V to 5.5 V)
  • Low on-state resistance
  • High-impedance off-state outputs
  • Over-voltage tolerant inputs
  • Automotive-qualified (Q1) designation
  • Space-saving TSSOP package

In summary, the SN74LV4053ATPWRQ1 is a reliable and versatile solution for signal routing requirements in complex automotive systems, offering a balance of performance, power efficiency, and ruggedness that engineers require for modern vehicle designs.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3850 $50.0500
320+ $0.3159 $101.0880
495+ $0.3061 $151.5195
680+ $0.2962 $201.4160
875+ $0.2863 $250.5125
1,170+ $0.2567 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,580 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess