EN
  • EN
  • DE

SN74LV4052ADRG4

Part No SN74LV4052ADRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DEAL 4-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 75 Ohm
Channel-to-Channel Matching (ΔRon) 700 mOhm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 13.1pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1255299-SN74LV4052ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV4052A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LV4052ADRG4 CAD Model

Description

Product Overview: SN74LV4052ADRG4

The SN74LV4052ADRG4 is a versatile dual 4-channel analog multiplexer and demultiplexer from Texas Instruments, designed for use in a wide array of electronic applications. This integrated circuit (IC) is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL levels.

Key Features

  • Wide Operating Voltage Range: The device operates optimally across a voltage range of 2.7 V to 5.5 V, making it suitable for battery-operated and portable devices.
  • Low Power Consumption: Its low power consumption is ideal for power-sensitive designs, ensuring efficiency and longer battery life.
  • High On-Off Output Voltage Ratio: The SN74LV4052ADRG4 provides a high degree of signal integrity, which is crucial for precise analog signal processing.
  • Low Crosstalk Between Switches: The device maintains signal isolation, reducing interference and noise for clean signal routing.
  • Wide Bandwidth: It features a wide bandwidth that allows it to handle a broad range of frequencies, making it suitable for audio, video, and data applications.

Applications

The SN74LV4052ADRG4 can be employed in various applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Function generators

Package and Quality

The device comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The SN74LV4052ADRG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting rigorous industry standards for performance and reliability.

With its combination of low power consumption, broad voltage range, and high functionality, the SN74LV4052ADRG4 from Texas Instruments stands out as a premier choice for designers looking to implement an analog multiplexing or demultiplexing solution in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,710 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess