SN74LV4052ADGVRG4 - Texas Instruments Analog Multiplexer/Demultiplexer IC
The SN74LV4052ADGVRG4 is a versatile dual 4-channel CMOS analog multiplexer and demultiplexer integrated circuit (IC) designed and manufactured by Texas Instruments. This high-performance device is part of the SN74LV family and is characterized by its low-voltage operation and broad compatibility with various analog and digital signals. The IC is particularly well-suited for applications requiring efficient routing of analog or digital signals to multiple destinations or from multiple sources.
Key Features
- Channel Configuration: The device features two independent 4-channel multiplexers/demultiplexers, which can be used to switch analog or digital signals in a variety of configurations.
- Operating Voltage: It operates over a wide voltage range of 2.0V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
- Low On-State Resistance: The multiplexer exhibits low on-state resistance, typically around 70 ohms at 4.5V, ensuring minimal signal attenuation during switching.
- Low Crosstalk: The design minimizes crosstalk between channels, preserving signal integrity even in complex signal routing applications.
- Break-Before-Make Switching: It employs break-before-make switching, which prevents momentary shorting when switching between channels.
- Package: The IC comes in a compact TVSOP (Thin Very Small Outline Package) with 16 leads, identified by the part number suffix 'DGVR'.
Applications
The SN74LV4052ADGVRG4 is ideal for a wide range of applications, including:
- Data acquisition systems
- Signal routing in audio and video equipment
- Communication systems
- Test and measurement equipment
- Function generators
- Analog-to-digital and digital-to-analog conversion systems
With its reliability and flexibility, the SN74LV4052ADGVRG4 is a valuable component for designers seeking to create sophisticated electronic systems requiring multiple input/output signal management. Texas Instruments' commitment to quality ensures that this multiplexer/demultiplexer IC delivers consistent performance and durability for a wide array of electronic designs.