EN
  • EN
  • DE

SN74LV393ADGVRG4

Part No SN74LV393ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255272-SN74LV393ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV393ADGVRG4 CAD Model

Description

The SN74LV393ADGVRG4 from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit designed for use in a wide array of electronics applications. This precision-engineered component is part of the 74LV family and is optimized for low-voltage operations, making it suitable for battery-powered and portable devices.

Key Features

  • Voltage Range: The device supports a wide supply voltage range from 2V to 5.5V, allowing for flexible integration into various circuit designs.
  • High-Speed Operation: It boasts a maximum frequency of 100 MHz at 5V, providing efficient performance for high-speed counting applications.
  • Low Power Consumption: The SN74LV393ADGVRG4 is designed for low power consumption, with a typical quiescent current of only 20 µA, making it ideal for power-sensitive applications.
  • Dual Counters: This device features two individual counters with separate reset inputs, offering versatility in managing multiple counting operations simultaneously.
  • Output Capability: It has the capability to drive up to 15 LSTTL loads, ensuring compatibility with a range of logic families.

Applications

With its robust feature set, the SN74LV393ADGVRG4 is well-suited for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Portable instrumentation
  • Automotive systems
  • Embedded processors

Package and Quality

The SN74LV393ADGVRG4 is offered in a compact TVSOP package, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, adhering to stringent quality control standards to ensure reliability and performance.

Environmental Compliance

As part of Texas Instruments' dedication to environmental responsibility, the SN74LV393ADGVRG4 is RoHS compliant, ensuring it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess