EN
  • EN
  • DE

SN74LV374ATRGYRG4

Part No SN74LV374ATRGYRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20VQFN / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-VQFN (3.5x4.5)
Package / Case 20-VFQFN Exposed Pad
Base Product Number SN74LV37
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258431-SN74LV374ATRGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV374ATRGYRG4 CAD Model

Description

SN74LV374ATRGYRG4 Octal D-Type Flip-Flop by Texas Instruments

The SN74LV374ATRGYRG4 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. This device is designed for use in a wide range of applications requiring the temporary storage of data. It captures data on the rising edge of the clock signal and holds it until the next cycle, making it a vital component in digital systems where data synchronization is crucial.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Operating Voltage Range: 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Speed: Propagation delay time specified from 2.5 ns at 5V, ensuring quick response times in high-speed applications.
  • Low Power Consumption: Designed for low power operation, which helps to minimize power consumption in battery-powered devices.
  • Output Drive Capability: Can drive up to 24 mA at 5V, allowing for direct drive of LEDs and other output devices.
  • Package: Supplied in a compact 20-pin VQFN package, ideal for space-constrained applications.
  • Temperature Range: Operates over the industrial temperature range of -40°C to 85°C.

Applications:

The versatility of the SN74LV374ATRGYRG4 makes it suitable for a variety of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators
  • Data Synchronization and Transfer
  • System Control Registers

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74LV374ATRGYRG4 is manufactured using the company's advanced semiconductor processes, ensuring high durability and performance consistency. It is also RoHS compliant and is designed to meet or exceed industry standards for performance and reliability.

Overall, the SN74LV374ATRGYRG4 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for data storage and transfer in digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3419 $51.2850
360+ $0.2806 $101.0160
555+ $0.2718 $150.8490
765+ $0.2630 $201.1950
985+ $0.2543 $250.4855
1,320+ $0.2280 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,782 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess