EN
  • EN
  • DE

SN74LV374ADGVR

Part No SN74LV374ADGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series 74LV
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TFSOP (0.173", 4.40mm Width)
Case / Package 20-TVSOP
Family Name SN74LV37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896714-SN74LV374ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV374ADGVR CAD Model

Description

Product Overview: SN74LV374ADGVR by Texas Instruments

The SN74LV374ADGVR, manufactured by Texas Instruments, is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. It is designed to operate as a memory storage device, capturing the state of eight data lines in response to a clock signal. This component is part of the advanced low-voltage (LV) CMOS logic family, which ensures low power consumption while maintaining high-speed operation.

With its 3-state outputs, the SN74LV374ADGVR is capable of driving highly capacitive or relatively low-impedance loads, making it well-suited for interfacing with bus lines in a bidirectional manner. The device is designed with a wide operating voltage range from 2V to 5.5V, which allows it to be used in various applications ranging from battery-powered devices to industrial control systems.

Key Features:

  • Logic Type: Octal D-type Flip-Flop with 3-State Outputs
  • Operating Voltage: 2V to 5.5V, accommodating a variety of system voltages
  • Output Drive Capability: Capable of driving ±24 mA at 5V, allowing for direct interfacing with bus lines
  • Edge-Triggered Design: Captures data on the rising edge of the clock signal, ensuring precise timing control
  • Package: Available in a compact TVSOP (Thin Shrink Small Outline Package) form factor with the part number suffix 'DGVR'
  • Temperature Range: Operates across an industrial temperature range of -40°C to 85°C

The SN74LV374ADGVR features a latch-up performance that exceeds 250 mA per JESD 17, providing robust operation even under stressful conditions. Additionally, it is fully specified for partial-power-down applications using Ioff, which ensures that the device does not present a significant load to the system when powered down.

Applications for this flip-flop include temporary data storage, data synchronization, and acting as a buffer between asynchronous systems. Its high-speed performance and wide voltage compatibility make it an ideal choice for designers looking to implement reliable data storage solutions in their digital systems.

Overall, the SN74LV374ADGVR from Texas Instruments is a versatile and reliable component that meets the demands of modern digital electronics with its performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess