The SN74LV32ATPWR is a high-performance, low-voltage CMOS logic quad two-input OR gate integrated circuit, expertly crafted by Texas Instruments. This device is designed for optimal efficiency in a wide range of applications that require general digital logic functions while operating at low voltage levels. It is part of the 74LV family and is characterized by its low-voltage operation and low power consumption.
Key Features
- Operating Voltage: The SN74LV32ATPWR is designed to function within a 2 V to 5.5 V VCC range, making it suitable for a variety of low-voltage applications.
- Logic Type: Quad 2-Input OR Gate, providing the basic OR logic operation which is essential in digital circuits.
- Output Current: Capable of delivering an output current of ±32 mA, allowing for a good drive capability.
- Propagation Delay: It features a typical propagation delay of 4.1 ns at 3.3 V, enabling fast response times for high-speed operations.
- Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it compact and suitable for space-constrained applications.
- Temperature Range: It operates over a wide temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.
Applications
The SN74LV32ATPWR is versatile and can be used in a myriad of applications, including:
- Mobile Phones
- Personal Computers
- Networking Equipment
- Portable Electronics
- Consumer Electronics
- Embedded Systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV32ATPWR is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.
Whether you are designing a new system or updating an existing one, the SN74LV32ATPWR offers the functionality, reliability, and efficiency needed to meet the rigorous demands of modern electronic applications.