The SN74LV32ANSRG4 from Texas Instruments is a high-performance, quadruple 2-input positive-OR gate integrated circuit designed to operate from a wide voltage range of 2 V to 5.5 V. This versatile component is part of the 74LV family, offering low-voltage operation with the capability to interface to 5 V systems, making it suitable for use in a wide range of digital applications.
Key Features:
- Logic Type: OR Gate
- Number of Circuits: 4
- Input Count: 2 per circuit
- Operating Voltage Range: 2 V to 5.5 V
- Output Current: High-level output current of -8 mA and low-level output current of 8 mA
- Package / Case: SOP-14
- Mounting Type: Surface Mount
- Logic Level - Low: 0.8V (Max) at 2.7V to 5.5V
- Logic Level - High: 2V (Min) at 2.7V to 5.5V
- Operating Temperature: -40°C to 85°C
The SN74LV32ANSRG4 is characterized for operation from -40°C to 85°C, making it reliable for industrial-grade applications. Its low-power consumption and edge-rate control feature contribute to the reduction of signal noise, which is crucial for maintaining signal integrity in complex electronic systems.
With its SOP-14 (Small Outline Package) form factor, this device is optimized for space-saving on PCBs and is ideal for surface mounting, providing a compact solution for high-density integration. The quadruple gates are independent, allowing flexibility in application design and making it a great choice for implementing logic functions.
Whether you're designing consumer electronics, computing devices, or industrial control systems, the SN74LV32ANSRG4 offers a balance of performance, power efficiency, and robustness, making it a reliable choice for your logic gate needs. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the electronics industry.