The SN74LV32ANS is a high-performance, quadruple 2-input positive-OR gate integrated circuit from the renowned manufacturer Texas Instruments. Designed to operate at a voltage range of 2 V to 5.5 V, this device is part of the LV family, which signifies low-voltage operation. The SN74LV32ANS is particularly suitable for battery-operated and low-power applications, where maintaining a balance between power consumption and performance is critical.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 2 V to 5.5 V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Output Current: High drive capability
- Logic Level - Low: 0.8V (Max)
- Logic Level - High: 2V (Min)
Applications
The SN74LV32ANS is versatile and can be used in a wide range of applications. It is ideal for use in:
- Consumer electronics
- Computing devices
- Telecommunication systems
- Portable battery-powered devices
- Embedded systems
Performance Benefits
This device offers several benefits, including low power consumption, high speed, and increased output drive. These features make the SN74LV32ANS an excellent choice for interfacing with high-capacitance loads or when fast switching is required. Its low operational voltage helps in extending battery life, which is crucial for portable devices.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LV32ANS is no exception, meeting stringent industry standards to ensure it performs consistently across various environmental conditions. This commitment to quality ensures that the SN74LV32ANS is a reliable component for your electronic designs.