Product Overview: SN74LV27ADRG4
The SN74LV27ADRG4 is a high-performance, low-voltage triple 3-input positive NOR gate integrated circuit from Texas Instruments, designed to operate on a power supply range of 2 V to 5.5 V. This makes it suitable for use in a wide array of applications, including portable devices, where power efficiency is a critical factor.
Key Features
- Logic Type: Triple 3-Input Positive NOR Gate
- Voltage Range: 2 V to 5.5 V, accommodating the needs of both 3.3 V and 5 V systems.
- Output Drive Capability: Capable of driving up to 8 mA at 5 V, allowing for direct driving of LEDs or other low-power devices.
- Logic Level Compatibility: TTL-compatible input logic levels, ensuring compatibility with a wide range of digital components.
- Propagation Delay: Fast propagation delay times, typically 4.1 ns at 5 V, ensuring quick response times for high-speed applications.
- Package: Supplied in a thin shrink small-outline package (SSOP), ideal for space-constrained applications.
- Temperature Range: Designed to operate over a broad temperature range, from -40°C to 85°C, making it suitable for industrial environments.
Applications
The SN74LV27ADRG4's versatile nature makes it an excellent choice for a variety of electronic systems, including:
- Computing Systems
- Networking Equipment
- Signal Processing
- Industrial Control Systems
- Battery-Operated Devices
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV27ADRG4 is no exception. Manufactured using advanced semiconductor processes, this IC is designed to meet the rigorous standards of the electronics industry, ensuring long-term performance and stability in your products.
Ordering Information
To order the SN74LV27ADRG4 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are equipped with the precision and efficiency of the SN74LV27ADRG4 for optimal performance and reliability.