EN
  • EN
  • DE

SN74LV245ATPWT

Part No SN74LV245ATPWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SN74LV24
Other Names SN74LV245ATPWTG4,SN74LV245ATPWTG4,SN74LV245ATPWTE4,2156-SN74LV245ATPWT-TITR,SN74LV245ATPWTE4,TEXTISSN74LV245ATPWT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259495-SN74LV245ATPWT
Ultra Librarian 3D Model Ultra Librarian SN74LV245ATPWT CAD Model

Description

SN74LV245ATPWT - Texas Instruments Octal Bus Transceiver

The SN74LV245ATPWT is a high-performance, octal bus transceiver from Texas Instruments, designed with the purpose of facilitating bidirectional communication between two data buses. The device is part of the LV family, which operates at lower voltages, making it suitable for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems. This feature is particularly advantageous in mixed-voltage environments and for battery-powered applications where power efficiency is crucial.

The SN74LV245ATPWT has a wide operating voltage range from 2V to 3.6V, which allows for flexible integration into various system designs. It comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint suitable for space-constrained applications. The device's pinout is optimized to reduce signal crosstalk, which is a critical consideration for maintaining signal integrity in high-speed data buses.

One of the key features of this transceiver is its ability to drive heavily loaded buses with up to 64mA of continuous current per channel. This makes the SN74LV245ATPWT highly resilient and capable of maintaining signal quality even under demanding conditions. Furthermore, the bus transceiver has an Ioff feature that supports partial-power-down mode operation, which helps to prevent damaging current backflow through the device when it is powered down.

For enhanced data transmission reliability, the SN74LV245ATPWT includes 8-bit directional control (DIR) and output-enable (OE) inputs. These controls allow for precise management of data flow, ensuring that data is transmitted or received only when necessary, thus reducing the risk of data collisions on the bus.

In summary, the SN74LV245ATPWT from Texas Instruments is a versatile and robust octal bus transceiver that is well-suited for interfacing between different voltage domains and driving heavy loads. Its low-voltage operation, high drive strength, bidirectional data flow control, and compact packaging make it an excellent choice for a wide range of applications, including computing, telecommunications, and industrial systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess