EN
  • EN
  • DE

SN74LV244ATDGVRG4

Part No SN74LV244ATDGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TVSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number SN74LV24
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259493-SN74LV244ATDGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV244ATDGVRG4 CAD Model

Description

SN74LV244ATDGVRG4 - Texas Instruments Octal Buffer/Line Driver

The SN74LV244ATDGVRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the interfacing between low-voltage, high-speed logic and standard TTL integrated circuits. This device is part of the LV family and operates with a voltage range of 2V to 3.6V, which allows for use in a variety of digital circuits that require low-voltage operation and low power consumption.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8 channels, allowing for multiple signal buffering in a compact package
  • Operating Voltage Range: 2V to 3.6V, suitable for interfacing with low-voltage logic circuits
  • Output Current: Capable of driving ±24-mA at the output, providing sufficient current for most logic-level loads
  • Package: Delivered in a thin shrink small-outline package (TSSOP), specifically the 20-pin TSSOP (DGVR) variant
  • Temperature Range: Designed to operate over a broad temperature range, making it suitable for industrial applications

Applications:

The SN74LV244ATDGVRG4 is a versatile component widely used in a variety of electronic systems. It is particularly useful for:

  • Driving bus lines or buffer memory address registers
  • Interfacing with high-speed ADCs, DACs, and other digital ICs
  • Use in telecommunications, computing, and networking equipment
  • Signal buffering in mixed 3.3V/5V systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV244ATDGVRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions. Whether you're designing a new system or upgrading an existing one, this octal buffer/line driver is an excellent choice for ensuring robust data transmission and signal integrity.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess