EN
  • EN
  • DE

SN74LV244ATDBR

Part No SN74LV244ATDBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN74LV24
Other Names TEXTISSN74LV244ATDBR,2156-SN74LV244ATDBR,2156-SN74LV244ATDBR-TITR
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259491-SN74LV244ATDBR
Ultra Librarian 3D Model Ultra Librarian SN74LV244ATDBR CAD Model

Description

Product Overview: SN74LV244ATDBR from Texas Instruments

The SN74LV244ATDBR is a high-performance, octal buffer and line driver designed by Texas Instruments to specifically address the needs of systems requiring high drive capability with low voltage. This integrated circuit is part of the SN74LV family, which is known for its low-voltage operation and ability to interface with 5V systems.

Constructed with an advanced BiCMOS technology, the SN74LV244ATDBR offers optimal performance, characterized by its low power consumption and high speed. This makes it an excellent choice for a variety of applications that range from personal computing devices to industrial automation systems.

Key Features:

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Supply Voltage: Operates at 2.7V to 3.6V, which is compatible with 3.3V systems and interfacing with 5V systems.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, providing reliable signal integrity for connected devices.
  • Mounting Type: Surface Mount, which makes it suitable for use in compact and high-density electronic assemblies.
  • Package / Case: TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a space-saving footprint.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

The SN74LV244ATDBR is engineered to provide high drive capability while maintaining low power dissipation. Its robust design also includes 3-state outputs, which are essential for bus-oriented systems. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which prevents bus conflict and allows for line sharing.

Whether you are designing a new system or upgrading an existing one, the SN74LV244ATDBR offers a blend of performance and power efficiency that can meet the rigorous demands of modern electronic circuits. Its ease of integration and compatibility with existing 5V systems make it a versatile choice for designers looking to optimize their digital applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2868 $50.1900
425+ $0.2354 $100.0450
660+ $0.2280 $150.4800
910+ $0.2207 $200.8370
1,175+ $0.2133 $250.6275
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,264 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess