SN74LV244APWT: Octal Buffer/Driver from Texas Instruments
The SN74LV244APWT is a high-performance, octal buffer and driver designed to facilitate the interfacing between low-voltage, low-power logic circuits and higher voltage or higher current loads. Manufactured by Texas Instruments, this integrated circuit is part of their renowned SN74 family, known for reliability and versatility across a broad range of applications.
Key Features:
- Logic Type: Octal Buffer/Driver with 3-state outputs
- Operating Voltage: 2 V to 5.5 V, accommodating a wide range of applications and compatible with TTL logic levels.
- Output Drive Capability: Capable of driving up to 24 mA at 5 V, making it suitable for driving heavier loads than standard logic ICs.
- 3-State Outputs: Facilitates bus-oriented applications by allowing the outputs to be set in a high impedance state, effectively disconnecting the load.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor with 20 pins, designated by the 'PW' suffix in the part number.
- Speed: Fast propagation delays and output transition times ensure compatibility with high-speed systems.
Applications:
The SN74LV244APWT is ideal for a multitude of applications that require buffer or driver capabilities. It is commonly used in:
- Bus Interface Circuits
- Data Transmission Systems
- Signal Distribution and Amplification
- Memory Address Drivers
- Microprocessor or Microcontroller Extension
Quality and Reliability:
Texas Instruments is synonymous with quality, and the SN74LV244APWT is no exception. The device is rigorously tested to ensure high performance and reliability under a broad range of operating conditions. It is RoHS compliant, reflecting TI's commitment to environmental sustainability.
Conclusion:
With its robust feature set and Texas Instruments' reputation for quality, the SN74LV244APWT is an excellent choice for designers who need a reliable octal buffer/driver. Its wide operating voltage range, high output drive capability, and 3-state outputs make it an adaptable component for both simple and complex electronic systems.