Product Overview: SN74LV240ADGVRG4 by Texas Instruments
The SN74LV240ADGVRG4 is a high-performance, octal buffer/driver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LV family, which operates at lower voltages and offers a compelling choice for use in a wide range of applications, including consumer electronics, automotive, and industrial systems.
Key Features
- Logic Type: Octal Buffer/Driver with Inverted Outputs
- Voltage Range: Operates from 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- Drive Capability: Capable of driving up to 24mA at the outputs, providing sufficient current for most applications.
- Speed: Fast propagation delays with a maximum of 8.3ns at 5V, ensuring quick response times for high-speed operations.
- Package: Comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications.
- Temperature Range: Designed to operate over a broad temperature range from -40°C to +85°C, making it robust for industrial environments.
Applications
The SN74LV240ADGVRG4 is versatile and can be used in various applications, including:
- Signal buffering and driving for bus lines
- Memory address drivers
- Input/output port drivers
- Support for data communication and telecommunication systems
- Control systems and PLCs (Programmable Logic Controllers)
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV240ADGVRG4 is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in the field. Furthermore, this component is supported by Texas Instruments' extensive technical documentation, making integration into your design both straightforward and efficient.
Whether you are designing a new system or upgrading an existing one, the SN74LV240ADGVRG4 offers the performance and flexibility needed to meet the demands of modern electronic applications.