Product Description: SN74LV21APWR by Texas Instruments
The SN74LV21APWR is a high-quality, dual 4-input positive-AND gate device designed and manufactured by the globally renowned company, Texas Instruments. This product is part of the SNx4LV21A series, which is known for its exceptional performance and reliability.
Key Features
- Operates From 2 V to 5.5 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 8.5 ns at 3.3 V
- Low Power Consumption, 10-μA Max ICC
The SN74LV21APWR is designed to operate from 2 V to 5.5 V, making it highly versatile for various applications. It accepts voltages up to 5.5 V and features a maximum propagation delay time (tpd) of 8.5 ns at 3.3 V. One of the significant advantages of this device is its low power consumption, with a maximum ICC of 10-μA, making it an energy-efficient choice.
Applications
The SN74LV21APWR is used in a wide range of applications due to its versatile features and reliable performance. These applications include but are not limited to:
- AV Receivers
- Portable Audio Docks
- Public Address Systems
- Professional Audio Mixers
Whether you're designing an AV receiver, a portable audio dock, a public address system, or a professional audio mixer, the SN74LV21APWR will provide the reliability and performance you need.
Conclusion
In conclusion, the SN74LV21APWR from Texas Instruments is a high-quality, dual 4-input positive-AND gate device that offers superior performance, versatility, and energy efficiency. With its wide range of applications and reliable operation, it is an excellent choice for your electronic design needs.