Product Overview: SN74LV1T86DCKR
The SN74LV1T86DCKR is a high-performance, single-gate logic XOR gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the LV1T family, which is known for its low-voltage operation and high-speed interface technology. The SN74LV1T86DCKR is specifically engineered to address the needs of modern digital systems where space is at a premium and power efficiency is critical.
Key Features
- Low Voltage Operation: The SN74LV1T86DCKR operates at a voltage range of 1.65 V to 5.5 V, making it suitable for battery-operated and low-power applications.
- High-Speed Performance: With its fast propagation delay and output transition times, this device is optimized for high-speed signal processing.
- Single XOR Gate: The device contains one exclusive OR gate, which is a fundamental component in digital logic, used for operations such as parity checking and bit manipulation.
- SC70 Packaging: Encased in an ultra-small SC70 package, the SN74LV1T86DCKR is ideal for space-constrained applications.
- Low Power Consumption: It features low dynamic power consumption, contributing to overall energy efficiency in electronic systems.
- Compatibility: The input and output structures support down voltage translation, making it compatible with various logic levels.
Applications
The versatility of the SN74LV1T86DCKR allows it to be used in a wide range of applications, including:
- Portable and battery-powered electronics
- Telecommunications
- Computing devices
- Data processing
- Signal conditioning
- Logic level translation
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN74LV1T86DCKR is no exception. It is designed to meet the rigorous standards of the semiconductor industry, ensuring high reliability and performance for critical applications.
Ordering Information
The SN74LV1T86DCKR is available for ordering in various quantities, with options for tape and reel packaging to facilitate easy assembly during the manufacturing process. For detailed ordering and shipping information, please consult the Texas Instruments website or authorized distributors.