EN
  • EN
  • DE

SN74LV1T86DBVR

Part No SN74LV1T86DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Product Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Features -
Voltage - Supply 1.6V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.58V ~ 0.8V
Input Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LV1T86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371131-SN74LV1T86DBVR
Ultra Librarian 3D Model Ultra Librarian SN74LV1T86DBVR CAD Model

Description

The SN74LV1T86DBVR is a high-performance, single-gate exclusive OR (XOR) logic gate integrated circuit from the renowned manufacturer Texas Instruments. This device is part of the LV1T family, designed to operate with a power supply range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. It is an ideal choice for a wide array of applications, including portable electronics, computing, and telecommunications, where power efficiency and space-saving are critical concerns.

Key Features

  • Logic Type: Exclusive OR (XOR) Gate
  • Number of Circuits: Single
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Output Current: ±32 mA
  • Propagation Delay Time: Approximately 4.1 ns at 3.3 V
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5
  • Operating Temperature: -40°C to +125°C

Product Benefits

The SN74LV1T86DBVR is optimized for low-voltage operation, providing the flexibility to work with various logic levels while maintaining low power consumption and high speed. Its small footprint in the SOT-23-5 package is perfect for space-constrained applications. The device also features a balanced propagation delay and transition times, which ensures reliable and fast switching performance.

Applications

With its versatile voltage compatibility and fast switching capabilities, the SN74LV1T86DBVR is suitable for a variety of applications, such as:

  • Signal processing
  • Data communication
  • Power management systems
  • Function generation
  • Encryption and error detection

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV1T86DBVR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance in the most demanding conditions.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8494 $50.9640
145+ $0.6970 $101.0650
225+ $0.6752 $151.9200
310+ $0.6534 $202.5540
400+ $0.6316 $252.6400
530+ $0.5663 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess