EN
  • EN
  • DE

DS1501WZN+T&R

Part No DS1501WZN+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description DS1501 Series 3.6V 256 Bytes SRAM Y2K-Compliant Watchdog Real-Time Clock-SOIC-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
Date Format YY-MM-DD-dd
Interface Parallel
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 256 B
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount, Through Hole
Number of Pins 28
Operating Supply Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 984059-DS1501WZN+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1501WZN+T&R CAD Model

Description

Maxim Integrated DS1501WZN+T&R Product Overview

The DS1501WZN+T&R from Maxim Integrated is a high-precision, full-featured real-time clock (RTC) module that provides a comprehensive timekeeping solution for a wide range of applications. Designed to maintain accurate time and date information, this device integrates a quartz crystal resonator and a temperature-compensated voltage reference, ensuring stability and reliability over varying temperatures and supply voltages.

Key Features

  • High Precision: The DS1501WZN+T&R maintains excellent timekeeping accuracy, thanks to its built-in crystal and temperature compensation.
  • Y2K Compliance: This RTC is fully compliant with Y2K regulations, featuring a century byte that automatically adjusts for leap years and changes in century.
  • Integrated NV SRAM: It includes nonvolatile static RAM, allowing users to store data that must be preserved during power loss without the need for an external battery.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by initiating a system reset in case of a software lock-up or other malfunction.
  • Power-Fail Protection: The device features a power-fail circuit that automatically switches to backup power when main power drops below a programmable threshold.
  • Trickle-Charge Capability: It supports battery backup with a trickle-charge feature that extends the life of the backup battery.
  • Package and Temperature Range: The DS1501WZN+T&R is available in a 28-pin TSOP package and operates over an industrial temperature range.

Applications

The DS1501WZN+T&R is versatile and can be used in various applications, including:

  • Networking equipment such as routers and switches
  • Industrial systems requiring precise timekeeping
  • Data loggers and telemetry systems
  • POS terminals and ATMs
  • Medical devices that need to log events with a time stamp

With its robust feature set and Maxim Integrated's commitment to quality, the DS1501WZN+T&R is an excellent choice for designers looking to incorporate reliable timekeeping capabilities into their systems. Its tape and reel packaging (indicated by the +T&R suffix) also makes it suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume applications.

You May Also Be Interested in

Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess