EN
  • EN
  • DE

SN74LV1T00DCKR

Part No SN74LV1T00DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SC70-5 / Single Power Supply 2-Input Positive NAND Gate CMOS Logic Level Shifter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage (V) 1.6V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.58V ~ 0.8V
Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay at V, Max CL 7ns at 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811285-SN74LV1T00DCKR
Ultra Librarian 3D Model Ultra Librarian SN74LV1T00DCKR CAD Model

Description

Product Overview: SN74LV1T00DCKR

The SN74LV1T00DCKR is a single-gate, low-voltage, single 2-input positive-NAND gate integrated circuit, manufactured by Texas Instruments, a leader in semiconductor solutions. This device is designed for applications that require optimized power consumption and speed performance at 5-V levels while maintaining the ability to interface to 5-V logic levels.

Key Features

  • Operating Voltage Range: The device operates at a voltage range of 1.65 V to 5.5 V, making it compatible with a variety of low-voltage systems and allowing for flexible design options.
  • Low Power Consumption: SN74LV1T00DCKR is optimized for low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • High Speed: With a typical tpd of 3.4 ns at 3.3 V, this device offers high-speed performance, ensuring quick response times in critical applications.
  • Drive Capability: The output can drive up to 5 LVTTL inputs, providing sufficient current to handle multiple connections without the need for additional buffering.
  • Schmitt-Trigger Inputs: The inputs include Schmitt triggers, which provide hysteresis and help in filtering out noise, ensuring stable and reliable operation.
  • ESD Protection: The device features an integrated ESD protection system, which safeguards the IC from electrostatic discharges during handling and operation.
  • Package Type: It is available in a compact, 5-pin SC-70 (SOT-353) package, making it suitable for space-constrained applications.

Applications

The versatility of the SN74LV1T00DCKR allows it to be used in a broad range of applications, including but not limited to:

  • Smartphones, tablets, and wearable technology
  • Portable and battery-powered electronics
  • Embedded systems and microcontroller interfaces
  • Logic level translation for mixed-voltage systems
  • Server farms and data centers

In conclusion, the SN74LV1T00DCKR from Texas Instruments is a highly efficient and reliable solution for designers looking to integrate a NAND gate logic function into their systems with minimal power draw and a small footprint.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2508 $50.1600
490+ $0.2058 $100.8420
755+ $0.1994 $150.5470
1,040+ $0.1930 $200.7200
1,345+ $0.1865 $250.8425
1,795+ $0.1672 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess