EN
  • EN
  • DE

SN74LV174APW

Part No SN74LV174APW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 6BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 180MHz
Max Propagation Delay at V, Max CL 9.2ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 20μA
Input Capacitance 1.7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Family Part Number 74LV174
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1255188-SN74LV174APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV174APW CAD Model

Description

Product Overview: SN74LV174APW by Texas Instruments

The SN74LV174APW from Texas Instruments is a high-performance hex D-type flip-flop with a clear feature, encapsulated within a 16-pin TSSOP (Thin Shrink Small Outline Package). This integrated circuit is designed to provide storage elements for synchronous systems and is an essential component in digital electronics where it is used to store state information.

Key Features

  • Logic Type: Hex D-type Flip-Flop with Clear
  • Package / Case: 16-TSSOP
  • Logic Family: LV - Low-Voltage CMOS
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 2V to 5.5V, making it suitable for various applications and compatible with TTL (Transistor-Transistor Logic).
  • Output Current: High drive capability to handle multiple connections.
  • Propagation Delay Time: Fast switching times for high-speed operations.
  • Clear Function: Asynchronous clear input which allows resetting of the flip-flop.

Applications

The SN74LV174APW is versatile and can be used in a wide range of applications. It is commonly found in:

  • Counters and dividers
  • Registers and latches
  • Memory storage devices
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LV174APW is no exception. It is fabricated with the high standards of TI's manufacturing process, ensuring reliability and performance for critical applications.

Environmental Compliance

The SN74LV174APW adheres to environmental standards, including RoHS (Restriction of Hazardous Substances), providing an eco-friendly option for designers and manufacturers concerned with environmental impact.

Support and Resources

For technical support, detailed product specifications, and application guides, visit the Texas Instruments website. TI provides comprehensive resources to assist designers in integrating the SN74LV174APW into their projects, including datasheets, reference designs, and development tools.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5355 $50.8725
230+ $0.4394 $101.0620
355+ $0.4257 $151.1235
490+ $0.4120 $201.8800
630+ $0.3982 $250.8660
845+ $0.3570 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,404 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess