EN
  • EN
  • DE

SN74LV166ADGVR

Part No SN74LV166ADGVR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT PARALLEL-LOAD SHIFT REGISTERS | IC SHIFT REGISTER 8-BIT 16-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number 74LV166
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255183-SN74LV166ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV166ADGVR CAD Model

Description

Product Overview: SN74LV166ADGVR by Texas Instruments

The SN74LV166ADGVR is a high-performance, 8-bit shift register designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the LV family, which stands for Low-Voltage, indicating its capability to operate at a lower power supply range while still delivering fast performance. The SN74LV166ADGVR is particularly suitable for applications that require the serial-to-parallel conversion of data.

Key Features

  • Operating Voltage: The device functions optimally within a voltage range of 2V to 5.5V, making it versatile for use in various logic systems and compatible with TTL (Transistor-Transistor Logic) levels.
  • High-Speed: With a typical shift frequency of 100 MHz, the SN74LV166ADGVR is engineered to handle high-speed data processing, ensuring swift data manipulation and throughput.
  • Low Power Consumption: The LV technology ensures that the device consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Direct Clear Function: The integrated clear function allows for the immediate clearing of the internal registers, providing a quick reset capability which is essential for real-time data processing.

Applications

The SN74LV166ADGVR is a versatile component that can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Microprocessor/Microcontroller Interfaces
  • Serial-to-Parallel Data Conversion
  • Instrumentation and Control Systems
  • Communication Systems

Package and Quality

This device is available in a compact TSSOP (Thin Shrink Small Outline Package), specifically the DGVR package type, which is ideal for space-constrained applications. The SN74LV166ADGVR meets or exceeds the stringent quality standards set by Texas Instruments, ensuring reliability and performance consistency.

With its combination of low power consumption, high-speed operation, and broad operating voltage range, the SN74LV166ADGVR from Texas Instruments is an excellent choice for designers looking to incorporate a reliable and efficient shift register into their digital systems.

You May Also Be Interested in

Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess