EN
  • EN
  • DE

SN74LV163ADBR

Part No SN74LV163ADBR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 90 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74LV163
Other Names -SN74LV163ADBRR,-296-12345-1,-296-12345-1R,-SN74LV163ADBRE4R,-SN74LV163ADBRE4,296-12345-6,296-12345-2R,SN74LV163ADBRE4,296-12345-1,296-12345-2,SN74LV163ADBRG4,2156-SN74LV163ADBR,TEXTISSN74LV163ADBR,-SN74LV163ADBRG4R,296-12345-6R,-SN74LV163ADBRG4,SN74LV163ADBRE4,SN74LV163ADBRG4,296-12345-1R,-296-12345-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258929-SN74LV163ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LV163ADBR CAD Model

Description

The SN74LV163ADBR is a high-performance, 4-bit synchronous binary counter designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the 74LV family, which operates on low-voltage power supplies. It is specifically crafted to deliver high-speed operation while maintaining low power consumption, making it ideal for a wide range of applications in modern electronic systems.

Key Features

  • Logic Family: The device belongs to the 74LV logic family, known for low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Counter Type: 4-bit synchronous binary counter, which ensures precise counting sequences synchronized with the clock input.
  • Supply Voltage Range: Operates on a wide supply voltage range from 2V to 5.5V, providing flexibility in various power environments.
  • Output Current: Capable of driving up to 24mA at the output, allowing the counter to directly drive LEDs or interface with other logic levels.
  • Package: Housed in a DBR (SSOP) package, the device offers a compact footprint suitable for space-constrained applications.
  • Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The SN74LV163ADBR is versatile and can be used in a variety of applications, including:

  • Counters and timers in consumer electronics
  • Frequency dividers in communication systems
  • Process control counters in industrial automation
  • Address counters in memory units

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV163ADBR is no exception, as it is designed to meet the stringent requirements of the electronics industry. With its robust design and proven manufacturing process, this counter is built to deliver consistent performance over its operational lifespan.

Ordering Information

The product is available with the ordering number SN74LV163ADBR, and it is supplied in tape and reel packaging for ease of assembly during the manufacturing process. For detailed information, including pricing and availability, please refer to the Texas Instruments website or authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess