EN
  • EN
  • DE

SN74LV161284ADGGR

Part No SN74LV161284ADGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 19 BIT BUS INTERFACE / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LV161284
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 334441-SN74LV161284ADGGR
Ultra Librarian 3D Model Ultra Librarian SN74LV161284ADGGR CAD Model

Description

Product Description: SN74LV161284ADGGR by Texas Instruments

The SN74LV161284ADGGR is an exceptional product from the reputable brand, Texas Instruments. This product is a 3.3-V ABT 16-Bit Buffer/Driver With 3-State Outputs. It is designed to have low voltage and is suitable for a wide variety of applications. This versatile device is a part of the Texas Instruments' SN74LV family of products, which are renowned for their high performance and reliability.

One of the key features of the SN74LV161284ADGGR is its 3-state outputs which drive bus lines or buffer memory address registers. It also has an Output Enable (OE) input that can disable the device so that the buses are effectively isolated. This feature makes it a valuable component in complex digital systems.

Furthermore, the SN74LV161284ADGGR operates at a wide range of voltages, from 2.3 V to 3.6 V, while maintaining compatibility with the standard CMOS logic level. This ensures that the device can be used in a variety of digital systems, from low-voltage high-speed systems to more traditional 3.3-V systems.

Another notable feature of the SN74LV161284ADGGR is its high-drive capability. This device can drive up to 32 LVTTL loads, which means it can handle a high level of current. This makes it a robust and reliable choice for a wide range of applications.

The SN74LV161284ADGGR is available in a 48-pin TSSOP package, which is small and lightweight, making it easy to integrate into a variety of systems. The product is also RoHS compliant, ensuring it meets the highest standards for environmental safety and sustainability.

In conclusion, the SN74LV161284ADGGR by Texas Instruments is a versatile, high-performance buffer/driver that is designed to meet the needs of a wide range of digital systems. Its combination of high drive capability, wide operating voltage range, and 3-state outputs make it a valuable component for any digital system.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7281 $53.8248
19+ $5.5205 $104.8895
29+ $5.3480 $155.0920
39+ $5.1755 $201.8445
50+ $5.0030 $250.1500
67+ $4.4854 $300.5218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess