Product Overview: SN74LV14ADRG4 from Texas Instruments
The SN74LV14ADRG4 is a high-performance hex schmitt-trigger inverter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the 74LV family, which operates at a lower voltage range, making it ideal for battery-powered and portable applications where power efficiency is crucial.
Key Features
-
Logic Type: The SN74LV14ADRG4 features six independent Schmitt-trigger inverters, providing excellent noise immunity and stable output for varying input conditions.
-
Operating Voltage: It operates at a wide voltage range of 2V to 5.5V, which allows for use in systems with different power levels without the need for level shifters.
-
Output Drive Capability: This device can drive up to 8 mA at 5V, ensuring compatibility with a variety of other logic components and peripherals.
-
Propagation Delay Time: It boasts a typical propagation delay time of 6.5ns at 5V, providing quick response times for high-speed applications.
-
Package: The SN74LV14ADRG4 comes in a slim SOIC-14 package, which is suitable for space-constrained applications.
-
Temperature Range: It can operate over a broad temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.
Applications
The versatility of the SN74LV14ADRG4 makes it a suitable choice for a wide array of applications. It is commonly used in signal conditioning, pulse shaping, and in creating stable square waves from irregular inputs. Additionally, it is ideal for use in wave and pulse generators, and in circuits requiring hysteresis for noise immunity, such as switch debouncing. Its low-power consumption also makes it an excellent choice for portable electronics, battery-operated devices, and power-sensitive applications.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LV14ADRG4 is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term performance and dependability. With Texas Instruments' expertise in creating robust and high-quality logic devices, customers can trust the SN74LV14ADRG4 to perform consistently across a range of conditions and applications.