EN
  • EN
  • DE

SN74LVC1G00YEAR

Part No SN74LVC1G00YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 5DSBGA / NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74LVC1G
Other Names -SN74LVC1G00YEARR,296-14022-2R,296-14022-1,296-14022-2,296-14022-1R,-296-14022-1,-296-14022-1,2156-SN74LVC1G00YEAR-TITR,TEXTISSN74LVC1G00YEAR,-296-14022-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257671-SN74LVC1G00YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G00YEAR CAD Model

Description

Product Overview: SN74LVC1G00YEAR

The SN74LVC1G00YEAR is a high-performance, single 2-input positive-NAND gate integrated circuit from Texas Instruments, designed for optimal power and speed in a tiny package. This device is part of the SN74LVC1G00 series, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for a wide range of applications including portable electronics, computing devices, and high-speed data processing systems.

Key Features

  • Operational Voltage: The device operates at a wide range of supply voltages from 1.65V to 5.5V, allowing for use in various system voltage levels and ensuring compatibility with both 3.3V and 5V logic levels.
  • Low Power Consumption: It is designed for low dynamic power consumption, with a typical ICC of only 10 µA maximum at a 3.6V supply, which is critical for battery-operated and power-sensitive applications.
  • High-Speed: The SN74LVC1G00YEAR boasts a fast propagation delay time, typically 3.4 ns at 3.3V, facilitating high-speed operation for critical data processing tasks.
  • Output Drive Capability: This component can drive up to ±24 mA at the output, providing robust signal transmission to downstream logic circuits.
  • Schmitt-Trigger Inputs: The inputs include Schmitt triggers, which provide hysteresis and enhanced noise immunity, a crucial feature for environments with potential signal interference.

Package and Quality

The compact footprint of the SN74LVC1G00YEAR is encapsulated in a 4-pin DSBGA (Die-Size Ball Grid Array) package, which is highly space-efficient, making it suitable for use in space-constrained applications. Texas Instruments ensures high manufacturing standards, and the device is characterized for operation from -40°C to 85°C, guaranteeing reliability across a broad range of environmental conditions.

Applications

With its versatile features, the SN74LVC1G00YEAR is widely used in various applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Data Communication Systems
  • Embedded Processors and Controllers

The SN74LVC1G00YEAR from Texas Instruments is an essential building block for designers looking for a reliable, high-speed logic solution in a miniature package. Its compatibility with a range of voltage levels and low-power operation makes it a versatile choice for modern electronic circuit designs.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess