EN
  • EN
  • DE

SN74LV139APWT

Part No SN74LV139APWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV139
Other Names 296-SN74LV139APWTTR,TEXTISSN74LV139APWT,SN74LV139APWT,SN74LV139APWTG4,296-SN74LV139APWTCT,2156-SN74LV139APWT,SN74LV139APWTE4,SN74LV139APWTE4,SN74LV139APWTG4,296-SN74LV139APWTDKR
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256534-SN74LV139APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV139APWT CAD Model

Description

The SN74LV139APWT is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments. This integrated circuit is part of the advanced low-voltage (LV) CMOS logic family, which is renowned for its low power consumption and high-speed operation. The SN74LV139APWT is specifically engineered to provide high-performance memory-decoding or data-routing applications, making it an ideal choice for a wide range of electronic systems.

Key Features:

  • Operating Voltage: The device operates at a voltage range of 2 V to 5.5 V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High-Speed Performance: It boasts a typical tpd of 6.5 ns with a 5-V VCC, ensuring swift data processing and decoding capabilities.
  • Output Drive Capability: The SN74LV139APWT can drive up to 8 LSTTL loads, providing sufficient current for multiple connections.
  • Low Power Consumption: With its low-power CMOS circuitry, the device minimizes power draw, which is crucial for energy-sensitive designs.
  • Package: It is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which allows for a compact footprint on printed circuit boards.

Applications:

The SN74LV139APWT is versatile and can be used in a variety of applications, including:

  • Memory decoding for computers and electronics
  • Data routing and signal distribution
  • Function generation
  • Industrial controls
  • Telecommunications systems

Quality and Reliability:

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN74LV139APWT is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions. This commitment to quality makes the SN74LV139APWT a reliable component for critical and demanding applications.

For detailed specifications, technical documents, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9844 $54.1420
125+ $0.8078 $100.9750
195+ $0.7825 $152.5875
265+ $0.7573 $200.6845
345+ $0.7320 $252.5400
460+ $0.6563 $301.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess