EN
  • EN
  • DE

SN74LV126ANSR

Part No SN74LV126ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUSS BUFF 3-ST QUAD 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOP
Win Source Part Number 1100120-SN74LV126ANSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV126ANSR CAD Model

Description

The SN74LV126ANSR by Texas Instruments is a quadruple bus buffer gate with 3-state outputs designed to provide high-speed performance while maintaining the low power consumption of CMOS technology. This device is well-suited for implementation in a wide array of digital applications where buffer gates are required to enhance the driving capability of a digital signal or to isolate different parts of a circuit.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
  • Supply Voltage Range: 2 V to 5.5 V, compatible with a variety of logic families
  • Output Drive Capability: Can drive up to 5.5 V on the output with a 24-mA output drive at 5 V
  • Logic Level Flexibility: Inputs accept voltages 5.5 V while operating from a 2 V to 5.5 V supply, allowing for interface with multiple logic levels
  • Package: Comes in an SOP (Small Outline Package) with a 14-pin configuration
  • High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels
  • Low Crosstalk: Minimizes interference between the channels for reliable signal integrity
  • Low Power Consumption: CMOS technology ensures low power dissipation

Applications

The SN74LV126ANSR is versatile and can be used in various applications such as:

  • Buffering and driving bus lines
  • Memory address drivers
  • Data transmission lines
  • Control systems
  • Logic level shifting

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV126ANSR is no exception. This product is designed and manufactured to meet the highest standards, ensuring stable performance in the most demanding conditions.

Environmental Information

The SN74LV126ANSR complies with RoHS directives, making it an environmentally friendly choice for electronic component needs. Its lead-free construction ensures it is suitable for use in a wide range of consumer and industrial products that require adherence to strict environmental regulations.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2622 $51.1290
465+ $0.2152 $100.0680
720+ $0.2085 $150.1200
995+ $0.2017 $200.6915
1,285+ $0.1950 $250.5750
1,720+ $0.1748 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess