Product Overview: SN74LV123ANSRG4 by Texas Instruments
The SN74LV123ANSRG4 is a high-quality, dual retriggerable monostable multivibrator from Texas Instruments. This device is designed with the latest technology to provide exceptional performance in a wide range of applications. It is equipped with edge-triggered inputs and direct reset capabilities.
One of the key features of the SN74LV123ANSRG4 is its ability to produce output pulses from a few nanoseconds to an extended period of 28 seconds, depending on the timing components. This flexibility makes it suitable for a variety of timing applications.
The device is designed to operate from 2V to 5.5V, making it compatible with a wide range of power sources. It can support a maximum input clock frequency of 80 MHz, offering high-speed operation. It also includes a maximum low-level output current of 24mA and a maximum high-level output current of -24mA.
Key Features and Benefits
- Wide Operating Voltage Range: The SN74LV123ANSRG4 can function between 2V to 5.5V, offering versatility in various operating conditions.
- High Clock Frequency: With a maximum input clock frequency of 80 MHz, this device ensures high-speed operation.
- Retriggerable Design: The retriggerable design allows for the generation of output pulses that can be extended through retriggering.
- Direct Reset: The direct reset feature allows for quick and efficient resetting of the device.
This device is ideal for use in applications such as pulse shaping, missing pulse detection, timing delays, and frequency division. The SN74LV123ANSRG4 is a reliable and high-performing solution for all your timing needs.