EN
  • EN
  • DE

SN74LV11ATPWRQ1

Part No SN74LV11ATPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14TSSOP / AND Gate IC 3 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number SN74LV11
Other Names 2156-SN74LV11ATPWRQ1,2156-SN74LV11ATPWRQ1-TITR,TEXTISSN74LV11ATPWRQ1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257482-SN74LV11ATPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV11ATPWRQ1 CAD Model

Description

SN74LV11ATPWRQ1 - Texas Instruments Automotive Logic Gate

The SN74LV11ATPWRQ1 from Texas Instruments is a high-performance, automotive-grade triple 3-input positive-AND gate designed to operate from a wide voltage range of 2 V to 5.5 V. This integrated circuit is part of the LV family, which signifies low-voltage operation, ensuring compatibility with modern microcontroller and logic interfaces. It is specifically engineered to meet the rigorous standards of the automotive industry, providing robust and reliable performance in a variety of vehicular applications.

With its small footprint, the SN74LV11ATPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a space-saving solution for complex automotive circuits. The TSSOP package is designed for surface-mount technology, allowing for efficient assembly and integration into a wide range of electronic systems.

The device features a high drive output capability, which is crucial for driving heavier loads and maintaining signal integrity in the presence of long cable runs and capacitive loads, common in automotive environments. Its low input current of 1 µA (max) makes it ideal for power-sensitive applications, contributing to the overall energy efficiency of the electronic system.

The SN74LV11ATPWRQ1 also boasts excellent ESD (Electrostatic Discharge) protection, ensuring the device's resilience against the transient voltage spikes that can occur in automotive electrical systems. This protection is essential for maintaining the longevity and reliability of the electronic components within the harsh automotive environment.

Additionally, the device is characterized for operation from –40°C to 125°C, which covers the full range of temperature conditions typically encountered in automotive applications. This wide operating temperature range ensures that the SN74LV11ATPWRQ1 will function reliably in both the cold of winter and the heat of summer.

Overall, the SN74LV11ATPWRQ1 is an ideal choice for designers looking for a logic gate solution that combines low-voltage operation, high drive capability, and robustness suitable for the demanding requirements of automotive applications. Its compatibility with modern control systems makes it a versatile component for a variety of automotive electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4583 $50.4130
270+ $0.3761 $101.5470
415+ $0.3643 $151.1845
570+ $0.3526 $200.9820
735+ $0.3408 $250.4880
985+ $0.3056 $301.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess