Product Overview: SN74LV11APWTG4
The SN74LV11APWTG4 is a high-performance, low-voltage triple 3-input positive-AND gate integrated circuit (IC) from Texas Instruments (TI), a leader in semiconductor solutions. This advanced logic gate IC is designed for use in a wide range of applications that require logical operations, and it is particularly suitable for low-power and high-speed needs.
Key Features
- Logic Type: Triple 3-Input Positive AND Gate
- Supply Voltage (VCC): 2 V to 5.5 V
- Output Current: ±8 mA
- Operating Temperature Range: -40°C to 85°C
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Technology: Low-Voltage CMOS
With its low-voltage operation, the SN74LV11APWTG4 ensures reduced power consumption, making it an ideal choice for battery-operated devices. It operates over a broad voltage range from 2 V to 5.5 V, allowing it to be used in systems with varying power levels. The IC can drive loads with output currents of up to ±8 mA, providing sufficient driving capability for many applications.
The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions. This temperature range makes the SN74LV11APWTG4 suitable for industrial applications that may be exposed to extreme temperatures.
Encased in a TSSOP-14 package, the IC has a compact form factor that is beneficial for space-constrained applications. The thin profile and small footprint of the TSSOP package make it an excellent choice for use in portable electronics, where size and weight are critical considerations.
The SN74LV11APWTG4 leverages TI's advanced low-voltage CMOS technology, which provides high-speed operation without the high power draw typically associated with faster devices. This balance of speed and power efficiency makes the SN74LV11APWTG4 a versatile component for designing modern electronic systems.
In summary, the SN74LV11APWTG4 from Texas Instruments is a reliable and efficient solution for implementing logical AND operations in a variety of electronic circuits. Its low power consumption, high-speed performance, and wide operating temperature range make it a go-to choice for designers and engineers looking to optimize their digital systems.