EN
  • EN
  • DE

SN74LV08DR

Part No SN74LV08DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255116-SN74LV08DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV08DR CAD Model

Description

Product Overview: SN74LV08DR by Texas Instruments

The SN74LV08DR is a high-performance, quadruple 2-input positive-AND gate integrated circuit brought to you by Texas Instruments, one of the leaders in semiconductor design and manufacturing. This device is designed to operate from a 2 V to 5.5 V power supply, making it ideal for a wide range of applications, including battery-operated devices, portable electronics, and low-voltage systems.

Key Features

  • Operating Voltage: The SN74LV08DR operates within a broad voltage range of 2 V to 5.5 V, providing flexible power compatibility for various applications.
  • Logic Type: It features quadruple 2-input AND logic gates, which are fundamental components in digital circuits, used to implement logical conjunction.
  • Output Drive Capability: The device can drive up to 24 mA at the outputs, allowing it to control LEDs, transistors, and other low-power devices directly.
  • Package: Offered in an SOIC-14 package, the SN74LV08DR is compact and suitable for space-constrained applications.
  • Performance: It boasts a high-speed performance with typical propagation delays as low as 4.5 ns, ensuring swift and efficient operations in high-speed logic systems.

Applications

The versatility of the SN74LV08DR makes it a prime choice for a plethora of electronic applications. It is commonly used in:

  • Logic circuits and binary arithmetic operations
  • Signal gating, data transmission, and processing
  • TTL to CMOS or CMOS to TTL logic-level translation
  • Control systems and embedded processors
  • Interface circuits, such as those found in telecommunications or networking devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV08DR is no exception, as it is manufactured to the highest industry standards. The device is rigorously tested to ensure optimal performance and durability over its operational lifespan.

Environmental Compliance

In adherence to global environmental standards, the SN74LV08DR complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful materials and is suitable for use in eco-conscious products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9847 $51.8011
31+ $3.2695 $101.3545
48+ $3.1674 $152.0352
66+ $3.0652 $202.3032
85+ $2.9630 $251.8550
113+ $2.6565 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess