EN
  • EN
  • DE

SN74LV08ATPWRG4Q1

Part No SN74LV08ATPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / QUADRUPLE 2-INPUT POSITIVE-AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Part Number Series 74LV08
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811973-SN74LV08ATPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LV08ATPWRG4Q1 CAD Model

Description

SN74LV08ATPWRG4Q1 - Texas Instruments Quadruple 2-Input Positive-AND Gates

The SN74LV08ATPWRG4Q1 from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit designed to operate from a wide voltage range of 2V to 5.5V. This device is optimized for use in automotive and industrial applications, where the need for low power consumption and stable operation over varying voltages and temperatures is critical.

Constructed with advanced silicon-gate CMOS technology, the SN74LV08ATPWRG4Q1 offers the dual benefits of high speed and low power consumption. The device's inputs tolerate voltages up to 5.5V, regardless of the operating voltage, providing interface flexibility without the need for external components. This feature is particularly advantageous in mixed-voltage systems and contributes to the device's robustness.

The SN74LV08ATPWRG4Q1 is supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it suitable for space-constrained applications. It is characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environmental conditions, which is essential for automotive and industrial applications subject to harsh operating conditions.

Key features of the SN74LV08ATPWRG4Q1 include:

  • Wide Operating Voltage Range of 2V to 5.5V
  • High-Output Drive: ±8 mA at 5V
  • Low Input Current of 1 µA Maximum
  • Input Hysteresis for Enhanced Noise Immunity
  • Low Power Consumption, 20 µA Maximum ICC
  • TSSOP-14 Packaging for Compact Footprint
  • Qualified for Automotive Applications
  • Support for Mixed-Voltage Systems

Applications for the SN74LV08ATPWRG4Q1 are diverse and include logic level shifting, signal gating, and as a building block in more complex logic circuits. Its automotive qualification makes it an excellent choice for vehicle electronics, such as engine control units, body control modules, and infotainment systems. Additionally, its robustness and low power features make it suitable for battery-operated and power-sensitive designs in industrial automation, sensor interfaces, and portable electronics.

Overall, the SN74LV08ATPWRG4Q1 from Texas Instruments is a versatile and reliable component that delivers the performance and quality expected from a leading semiconductor manufacturer, making it a valuable addition to a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3981 $51.7530
310+ $0.3267 $101.2770
475+ $0.3165 $150.3375
655+ $0.3063 $200.6265
845+ $0.2960 $250.1200
1,135+ $0.2654 $301.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess