EN
  • EN
  • DE

SN74LV08APWT

Part No SN74LV08APWT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LV08
Other Names 296-28457-1,296-28457-2,-296-28457-1,296-SN74LV08APWTTR,-SN74LV08APWTE4R,296-28457-6,296-SN74LV08APWTDKR,SN74LV08APWT,SN74LV08APWTE4,TEXTISSN74LV08APWT,SN74LV08APWTE4,-SN74LV08APWTR,-SN74LV08APWTG4R,296-28457-1,296-SN74LV08APWTCT,-SN74LV08APWTG4,296-28457-2,-SN74LV08APWTE4,2156-SN74LV08APWT,296-28457-6
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257761-SN74LV08APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV08APWT CAD Model

Description

Introducing the SN74LV08APWT Logic Gate from Texas Instruments

The SN74LV08APWT is a high-performance, quadruple 2-input positive-AND gate integrated circuit brought to you by the renowned electronics manufacturer, Texas Instruments (TI). This advanced logic gate is part of the SN74 family, which is known for its reliability and versatility in a wide range of electronic applications.

Constructed using advanced silicon-gate CMOS technology, the SN74LV08APWT ensures a significant reduction in power consumption without sacrificing speed. It operates over a broad voltage range of 2V to 5.5V, making it compatible with TTL levels while maintaining the low power consumption of CMOS technology.

The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range, which is crucial for industrial and automotive applications. Its inputs can tolerate voltages up to 5.5V, regardless of the operating voltage range, providing additional flexibility and protection for interfaced components.

The SN74LV08APWT comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint that is ideal for space-constrained applications. Its pin configuration is designed for minimal setup and hold times, which makes it easy to implement in digital circuits requiring high-speed AND logic operations.

Key features of the SN74LV08APWT include:

  • Wide Operating Voltage Range: 2V to 5.5V
  • Low Power Consumption: ICC is only 20 μA maximum at Ta = 25°C
  • High Output Drive: ±8 mA at 5V
  • Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times
  • Compatibility with 5V TTL logic with no need for additional level shifting

Whether you're designing consumer electronics, automotive systems, or complex computing machinery, the SN74LV08APWT provides the dependable logic functionality you need. Its robust design, combined with Texas Instruments' commitment to quality, ensures that your projects will benefit from both performance and durability.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to access comprehensive technical documentation for the SN74LV08APWT.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1923 $50.9595
555+ $0.1802 $100.0110
865+ $0.1741 $150.5965
1,240+ $0.1619 $200.7560
1,605+ $0.1558 $250.0590
2,005+ $0.1498 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,520 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess