SN74LV07APWRG4 - Texas Instruments Hex Buffers/Drivers
The SN74LV07APWRG4 from Texas Instruments is a high-performance, hex buffer/driver device that features six independent buffers/drivers with open-drain outputs. Designed for 2-V to 5.5-V VCC operation, this integrated circuit is ideal for a wide range of applications, from industrial and consumer electronics to automotive systems.
Key Features:
- Logic Type: Hex Buffers/Drivers with Open-Drain Outputs
- Supply Voltage Range: 2 V to 5.5 V, suitable for various logic levels and ensuring compatibility with a wide range of other logic devices.
- High Output Current: Capable of sinking up to 32 mA at 5 V, making it suitable for driving LEDs or other low-power devices.
- Output Voltage: Can be pulled up to a voltage higher than VCC, up to 5.5 V, providing versatility in interfacing with different logic levels.
- ESD Protection: Incorporates extensive ESD protection on all pins, safeguarding the device during handling and operation.
- Operating Temperature: Designed for an extended range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.
- Package: Available in TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications.
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive products.
Applications:
The SN74LV07APWRG4 is versatile and can be used in a variety of applications, including:
- Logic level shifting for interfacing between different voltage domains
- Driving LEDs, relays, and other peripherals that require higher current than standard logic ICs can provide
- Bus termination or buffering in communication systems
- Automotive environments where robustness and reliability are essential
The SN74LV07APWRG4 is a reliable choice for designers looking for a buffer/driver IC that delivers consistent performance and is compatible with a broad range of industry-standard logic levels and power supply voltages.