EN
  • EN
  • DE

SN74LV05APWT

Part No SN74LV05APWT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low -, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LV05
Other Names -SN74LV05APWTG4,-SN74LV05APWTE4,-SN74LV05APWTE4R,2156-SN74LV05APWT,SN74LV05APWT,SN74LV05APWTG4,-296-28625-1,TEXTISSN74LV05APWT,SN74LV05APWTE4,SN74LV05APWTE4,296-28625-1,296-28625-2,SN74LV05APWTG4,-SN74LV05APWTG4R,296-28625-6,-SN74LV05APWTR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257759-SN74LV05APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV05APWT CAD Model

Description

Product Overview: SN74LV05APWT

The SN74LV05APWT from Texas Instruments is a high-performance, hex inverter designed to meet the needs of modern electronic systems. This integrated circuit features six independent inverters, making it an ideal choice for a variety of logic inversion applications. With its advanced low-voltage CMOS technology, the SN74LV05APWT provides robust operation and is capable of interfacing with both 5V and 3.3V logic levels, ensuring compatibility with a wide range of digital components.

Key Features

  • Logic Type: Hex Inverter with Open-Drain Outputs
  • Supply Voltage Range: 2 V to 5.5 V, allowing for flexible use in different system voltage environments.
  • Output Drive Capability: Can sink currents up to 8 mA at 5V, providing sufficient drive for various loads.
  • High-Speed Performance: Typical tpd of 4.2 ns at 5V, ensuring fast response times for critical applications.
  • Low Power Consumption: ICC is low, making it suitable for battery-powered and power-sensitive applications.
  • Package Type: Available in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, ideal for space-constrained applications.

Applications

The SN74LV05APWT is versatile and can be used in a range of applications including:

  • Logic level conversion or inversion
  • Interface circuitry for microprocessors and microcontrollers
  • Signal gating
  • Waveform generation
  • Glue logic for digital systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LV05APWT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also supported by Texas Instruments' comprehensive technical documentation, ensuring ease of integration into your designs.

Whether you are designing a complex digital system or looking for a reliable component for logic inversion, the SN74LV05APWT offers the performance, reliability, and quality that engineers have come to expect from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8833 $52.9980
140+ $0.7248 $101.4720
215+ $0.7022 $150.9730
295+ $0.6795 $200.4525
385+ $0.6569 $252.9065
510+ $0.5889 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess