The SN74LV05APW is a high-performance hex inverter integrated circuit from the reputable manufacturer Texas Instruments. This device is designed to deliver the utmost reliability and efficiency for a wide range of applications that require logic inversion functions. The SN74LV05APW is part of the LV family, which signifies its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: Hex Inverter with Open-Drain Outputs
- Supply Voltage Range: 2V to 5.5V, making it ideal for battery-operated and low-voltage applications
- Output Current: Capable of sinking up to 8 mA, providing sufficient drive capability
- Propagation Delay Time: Fast propagation delay ensures quick response times for critical applications
- Operating Temperature Range: -40°C to 85°C, suitable for industrial environments
- Package: 14-Pin TSSOP (Thin Shrink Small Outline Package), which allows for a compact footprint on printed circuit boards (PCBs)
Applications
The SN74LV05APW is versatile and can be used in a variety of electronic circuits, including:
- Logic level translation
- Signal inversion
- Line driving
- LED driving
- Waveform generation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV05APW is no exception. It is built to the highest standards, ensuring consistent performance and longevity. The device is also RoHS compliant, adhering to environmental regulations and standards.
Support and Resources
For designers and engineers, Texas Instruments provides extensive support and resources for the SN74LV05APW. This includes detailed datasheets, application notes, and design resources to facilitate the integration of this hex inverter into various projects.