EN
  • EN
  • DE

MPXHZ6130A6U

Part No MPXHZ6130A6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENSOR ELEMENT 8SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 2.18PSI ~ 18.85PSI (15kPa ~ 130kPa) Absolute - 0.2 V ~ 4.8 V 8-SOIC (0.295", 7.50mm Width)
Manufacturer NXP
Series MPXHZ6130A
Package Tube
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SSOP
Family Name MPXHZ6130
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 65
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885879-MPXHZ6130A6U
Ultra Librarian 3D Model Ultra Librarian MPXHZ6130A6U CAD Model

Description

The NXP MPXHZ6130A6U is a high-precision, piezoresistive pressure sensor designed for a wide range of applications. This sensor is part of NXP's MPXHZ6000 series, known for its robustness and reliability in measuring absolute air pressure. It is particularly well-suited for use in medical devices, industrial controls, and consumer products where accurate pressure monitoring is critical.

Key Features

  • Pressure Range: The MPXHZ6130A6U can measure absolute pressure ranging from 20 to 130 kPa, making it versatile for various atmospheric and non-corrosive gas pressure measurements.
  • Temperature Compensated: The sensor includes an onboard temperature sensor for compensation, ensuring accurate readings over a wide temperature range (-40°C to +125°C).
  • High Sensitivity: With its high sensitivity, the MPXHZ6130A6U provides precise pressure readings, allowing for the detection of minute changes in pressure.
  • Analog Output: The sensor outputs an analog voltage that is directly proportional to the pressure detected, facilitating easy integration with microcontrollers and other circuitry.
  • Small Form Factor: The compact, surface-mount package is suitable for space-constrained applications and is designed for easy integration into a variety of systems.
  • Durability: The MPXHZ6130A6U is designed to withstand harsh environments and is resistant to common electromagnetic interference, ensuring consistent performance.

Applications

The versatility of the MPXHZ6130A6U makes it an ideal choice for a range of applications, including:

  • Healthcare equipment such as respiratory devices and blood pressure monitors
  • Environmental monitoring systems for weather stations and air quality sensors
  • Industrial control systems for process control and pneumatic systems
  • Consumer products like sports and fitness equipment, and smart home devices

Quality and Support

NXP is committed to delivering high-quality sensors with comprehensive technical support. The MPXHZ6130A6U comes with NXP's guarantee of quality and performance, backed by extensive documentation and a dedicated support team to assist with integration and troubleshooting.

You May Also Be Interested in

Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4799 $69.9196
9+ $14.3426 $129.0834
13+ $13.8943 $180.6259
18+ $13.4462 $242.0316
23+ $12.9979 $298.9517
30+ $11.6533 $349.5990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess