EN
  • EN
  • DE

SN74LV05ADBRE4

Part No SN74LV05ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14SSOP / Inverter IC 6 Channel Open Drain 14-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low -, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74LV05
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257743-SN74LV05ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV05ADBRE4 CAD Model

Description

SN74LV05ADBRE4 - Hex Inverter from Texas Instruments

The SN74LV05ADBRE4 is a high-performance, hex inverter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device features six independent inverters and is part of the LV family, which operates at a lower voltage range for enhanced power efficiency and compatibility with modern microcontroller logic levels.

Key Features

  • Logic Type: Hex Inverter - The device contains six inverting gates, each capable of inverting the input signal.
  • Operating Voltage: 2 V to 5.5 V - The SN74LV05ADBRE4 is designed to operate over a broad voltage range to accommodate various applications and logic systems.
  • Output Drive Capability: The IC can source or sink up to 24 mA at the output, providing good drive capability for a variety of loads.
  • Propagation Delay Time: The device boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Package: Supplied in a DBR package, the IC is suitable for surface-mount technology (SMT) and is designed for space-saving on PCBs.
  • Temperature Range: It operates over the industrial temperature range, making it reliable in varied environmental conditions.

Applications

The versatility of the SN74LV05ADBRE4 makes it suitable for a broad range of applications, including:

  • Logic level translation
  • Waveform generation
  • Signal processing
  • Glitch-free power-up/power-down circuits
  • High-speed computing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV05ADBRE4 is no exception. This IC is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance. Users can trust in TI's reputation for producing high-quality components that stand up to the demands of critical systems and applications.

Whether you're designing consumer electronics, industrial control systems, or sophisticated computing hardware, the SN74LV05ADBRE4 offers the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess