EN
  • EN
  • DE

RLZJTE-1110B

Part No RLZJTE-1110B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 183468-RLZJTE-1110B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLZJTE-1110B CAD Model

Description

The RLZJTE-1110B is a Zener diode manufactured by Rohm Semiconductor. Zener diodes are used for voltage regulation and overvoltage protection in electronic circuits. They operate by allowing current to flow in the forward direction like a normal diode, but also in the reverse direction when the voltage reaches a specific breakdown voltage (the Zener voltage).

Applications:

  • Voltage Regulation: Stabilizing DC voltage levels in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage surges.
  • Clipping Circuits: Limiting the voltage amplitude in signal processing applications.
  • Voltage Reference: Providing a stable voltage reference for analog circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltage spikes caused by events such as lightning or electrostatic discharge.

Features:

  • Zener Voltage: The RLZJTE-1110B features a specific Zener voltage. Consult the datasheet for the exact value and tolerance.
  • Low Reverse Leakage Current: Minimizes power dissipation in the reverse bias condition.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size (TE-1110B): Compact surface-mount package for high-density applications.
  • RoHS Compliant: Lead-free and compliant with environmental regulations.

Benefits:

  • Stable Voltage: Provides a consistent and reliable voltage source for sensitive components.
  • Circuit Protection: Prevents damage to electronic circuits caused by overvoltage events.
  • Improved Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Compact Design: Enables the creation of smaller and more efficient electronic products.
  • Environmentally Friendly: Meets environmental regulations for reduced environmental impact.

Additional Details:

The RLZJTE-1110B is an essential component in various electronic applications that require voltage regulation and overvoltage protection. Its Zener voltage characteristic allows it to maintain a stable voltage level or to protect circuits from damaging voltage spikes. The TE-1110B package is a small surface-mount package designed for automated assembly on printed circuit boards. Design engineers should refer to the Rohm Semiconductor datasheet for detailed specifications, including Zener voltage tolerance, reverse leakage current, surge current capability, and package dimensions, to ensure proper application and performance. Proper thermal management techniques should be considered for optimal reliability in demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess