The SN74LV04ADGVRE4 from Texas Instruments is a high-performance, six-channel inverter device that is designed to operate from a 2 V to 5.5 V VCC supply. This level of versatility in operating voltage makes the SN74LV04ADGVRE4 ideal for a wide range of applications, including battery-powered devices, portable electronics, and logic-level translation.
Each inverter within the SN74LV04ADGVRE4 is capable of driving loads with significant capacitance, providing relatively high drive capability while maintaining low power consumption. This is achieved through the use of advanced silicon-gate CMOS technology, which offers superior switching performance and improved signal integrity.
Key Features:
- Logic Type: Hex Inverter
- Operating Voltage: 2 V to 5.5 V
- Output Current: ±4 mA
- Propagation Delay Time: 6.5 ns at 5 V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TVSOP-14
One of the key benefits of the SN74LV04ADGVRE4 is its support for mixed-mode voltage operation. This allows for the interface with other logic families, making it an excellent choice for multi-voltage systems. Furthermore, the device features a low input capacitance, which minimizes power consumption and reduces the loading effect on the input signal source.
The SN74LV04ADGVRE4 is provided in a TVSOP-14 (Thin Shrink Small Outline Package) that is optimized for reduced space on PCBs, making it suitable for compact electronic assemblies. The device also supports wave soldering, which facilitates easy integration into mass production processes.
With its robust design and reliable performance, the SN74LV04ADGVRE4 hex inverter from Texas Instruments is an essential component for designers looking to create efficient and high-performing digital circuits.